onsemi FET, MOSFET Arrays FDS8978-F40

Description
MOSFET 2N-CH 30V 7.5A 8SOIC
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 7.5A 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 488-FDS8978-F40TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-FDS8978-F40TR-ND
FET, MOSFET Arrays 488-FDS8978-F40TR-ND
MOSFET 2N-CH 30V 7.5A 8SOIC

MOSFET 2N-CH 30V 7.5A 8SOIC

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS8978-F40
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS8978-F40
MOSFET 2N-CH 30V 7.5A 8SOIC

MOSFET 2N-CH 30V 7.5A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 488-FDS8978-F40TR-ND FDS8978-F40
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details