onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FDS8958B_G

Description
Win Source Part Number: 980877-FDS8958B_G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: PowerTrench® Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 6.4A, 4.5A Rds On (Max) @ Id, Vgs: 26mOhm @ 6.4A, 10V, 51mOhm @ 4.5A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 900mW Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Gate Charge (Qg) (Max) @ Vgs: 5.8nC @ 4.5V, 9.6nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 540pF @ 15V, 760pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Base Product Number: FDS89 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 980877-FDS8958B_G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: PowerTrench® Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 6.4A, 4.5A Rds On (Max) @ Id, Vgs: 26mOhm @ 6.4A, 10V, 51mOhm @ 4.5A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 900mW Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Gate Charge (Qg) (Max) @ Vgs: 5.8nC @ 4.5V, 9.6nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 540pF @ 15V, 760pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Base Product Number: FDS89 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 980877-FDS8958B_G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
980877-FDS8958B_G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 980877-FDS8958B_G
Win Source Part Number: 980877-FDS8958B_G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: PowerTrench® Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 6.4A, 4.5A Rds On (Max) @ Id, Vgs: 26mOhm @ 6.4A, 10V, 51mOhm @ 4.5A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 900mW Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Gate Charge (Qg) (Max) @ Vgs: 5.8nC @ 4.5V, 9.6nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 540pF @ 15V, 760pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Base Product Number: FDS89 Product Status: Obsolete

Win Source Part Number: 980877-FDS8958B_G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: PowerTrench®
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 6.4A, 4.5A
Rds On (Max) @ Id, Vgs: 26mOhm @ 6.4A, 10V, 51mOhm @ 4.5A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power - Max: 900mW
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Gate Charge (Qg) (Max) @ Vgs: 5.8nC @ 4.5V, 9.6nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 540pF @ 15V, 760pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Base Product Number: FDS89
Product Status: Obsolete

Buy Now
Singapore, Singapore
30V 6.4A 4.5A MOSFET Transistor
289-FDS8958B_G
30V 6.4A 4.5A MOSFET Transistor 289-FDS8958B_G
MOSFET N/P-CH 30V 6.4A/4.5A 8SO Product overview: FDS8958B_G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.4A, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.4A, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS8958B_G can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 6.4A/4.5A 8SO Product overview: FDS8958B_G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.4A, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.4A, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS8958B_G can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS8958B_G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS8958B_G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS8958B_G
MOSFET N/P-CH 30V 6.4A/4.5A 8SO

MOSFET N/P-CH 30V 6.4A/4.5A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 980877-FDS8958B_G 289-FDS8958B_G FDS8958B_G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 30V 6.4A 4.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data