Mosfet Array N and P-Channel 30V 7A, 5A 900mW Surface Mount 8-SOIC
Mosfet Array N and P-Channel 30V 7A, 5A 900mW Surface Mount 8-SOIC
MOSFETs SO8 COMP N-P-CH T/R Product overview: FDS8958A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS8958A can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 094022-FDS8958A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: FDS8958A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7A, 5A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 575pF @ 15V
Maximum Rds On at Id,Vgs: 28 mOhm @ 7A, 10V
Alternative Parts (Cross-Reference): AP4503AGEM-HF; FDS8958A-F085; SP8M5TB; IRF7389PBF;
Introduction Date: July 10, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics
Quantity per package: 2,500
MOSFET N/P-CH 30V 7A/5A 8SOIC
DUAL N/P CHANNEL MOSFET, 30V, SOIC; Transistor Polarity:Complementa
DUAL N/P CHANNEL MOSFET, 30V, SOIC, FULL REEL; Transistor Polarity:Complementa
POWER FIELD-EFFECT TRANSISTOR, 7
MOSFET N/P-CH 30V 7A/5A 8SOIC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDS8958ACT-ND | 1867990 | 1867990P | 2088-FDS8958A | 094022-FDS8958A | FDS8958A | FDS8958A | 34C0185 | FDS8958A | FDS8958A |
| Product Name | FET, MOSFET Arrays | Bipolar Transistors | Bipolar Transistors | MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8958A | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Dual N/p Channel Mosfet, 30V, Soic; Transistor Polarity Onsemi | FET, MOSFET Arrays | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Soic | SOIC | Reel | SOT3; 8-SO | TO-3 | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154", 3.90mm Width) | ||
| Number of units in IC | 2 | |||||||||
| TJ | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | ||||||||
| Polarity | N-Channel; P-Channel | P-Channel | P-Channel | P-Channel; N and P-Channel | P-Channel; N and P-Channel | |||||
| MOSFET Operating Mode | Enhancement |