Mosfet Array N and P-Channel 30V 7A, 5A 900mW Surface Mount 8-SOIC
Dual N & P-Channel PowerTrench® MOSFET 30V, SO 8L NB, 2500-REEL Product overview: FDS8958A-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS8958A-F085 can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 30V 7A/5A 8SOIC
MOSFET SO8DUAL NCH & PCH POWER TRENCH MOSFET
MOSFET N/P-CH 30V 7A/5A 8SOIC
MOSFET, N & P-CH, 30V, 7A, SOIC-8; Transistor Polarity:Complementa
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDS8958A-F085TR-ND | 2088-FDS8958A-F085 | FDS8958A-F085 | FDS8958A-F085 | FDS8958A-F085 | 31Y1410 |
| Product Name | FET, MOSFET Arrays | P-Channel Dual 30V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | FET, MOSFET Arrays | Mosfet, N & P-Ch, 30V, 7A, Soic-8; Transistor Polarity Onsemi |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Automotive | 8-SOIC (0.154", 3.90mm Width) | TO-3 | ||
| Transistor Grade / Operating Range | Automotive | |||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| Polarity | P-Channel; N and P-Channel |