Mosfet Array N and P-Channel 30V 7A, 5A 2W Surface Mount 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1173926-FDS8958
Packaging: Tape and Reel
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: N and P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 7A, 5A
Rds On (Maximum) at Id, Vgs: 28mOhm at 7A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 26nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 789pF at 10V
MOSFET N/P-CH 30V 7A/5A 8SOIC Product overview: FDS8958 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS8958 can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 30V 7A/5A 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDS8958-ND | 1173926-FDS8958 | 289-FDS8958 | FDS8958 |
| Product Name | FET, MOSFET Arrays | FETs - Arrays - FDS8958 | 30V 7A 5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3 | ||
| Polarity | P-Channel; N and P-Channel | P-Channel | ||
| V(BR)DSS | 30 volts |