Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 107923-FDS8949
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FDS8949
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 6A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 11nC @ 5V
Max Input Capacitance: 955pF @ 20V
Maximum Rds On at Id,Vgs: 29 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): FDS8949-F085; SI4910DY-T1-GE3; Si4942DY; Si4910DY-T1-E3;
Introduction Date: May 26, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Quantity per package: 2,500
MOSFETs 40V 6A 29OHM DUAL NCH LOGIC Product overview: FDS8949 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 6A, 29OHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 6A, 29OHM, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS8949 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 40V 6A 2W Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 40V 6A 2W Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 40V 6A 2W Surface Mount 8-SOIC
MOSFET 2N-CH 40V 6A 8SOIC
40V 6A 2W 29mΩ@10V,6A 3V@250uA 2 N-Channel SO-8-150mil MOSFETs ROHS
DUAL N CHANNEL MOSFET, 40V, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.021ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:1.9V RoHS Compliant: Yes
DUAL N CHANNEL MOSFET, 40V, SOIC, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.021ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:1.9V RoHS Compliant: Yes
Dual MOSFET, Dual N Channel, 6 A, 40 V, 29 mohm, 10 V, 1.9 V RoHS Compliant: Yes
MOSFET 40V 6A 29OHM DUAL NCH LOGIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 107923-FDS8949 | 2088-FDS8949 | 6710747 | 6710747P | FDS8949DKR-ND | FDS8949 | FDS8949 | 76M7885 | 34M6131 | FDS8949 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8949 | Dual 40V 6A 29OHM MOSFET Transistor | MOSFETs | MOSFETs | FET, MOSFET Arrays | FET, MOSFET Arrays | Triode/MOS Tube/Transistor >> MOSFETs | Dual N Channel Mosfet, 40V, Soic; Transistor Polarity Onsemi | Dual Mosfet, Dual N Channel, 6 A, 40 V, 29 Mohm, 10 V, 1.9 V Rohs Compliant Onsemi | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 40 volts | 40 volts | 40 volts | |||||||
| PD | 2000 milliwatts | 2 milliwatts | 2000 milliwatts | |||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||||
| Package Type | SOT3; 8-SO | Reel | Soic | SOIC | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | SO-8 | TO-3 | TO-3 |