onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8949_F085 FDS8949_F085

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971751-FDS8949_F085 Packaging: Tape and Reel Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 40 V Number of Elements: 2 Input Capacitance: 955 pF Power Dissipation: 2 W Weight: 230.4 mg Number of Pins: 8 Rise Time: 5 ns Fall Time: 3 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: No SVHC Element Configuration: Dual Max Power Dissipation: 2 W Turn-On Delay Time: 9 ns Continuous Drain Current (ID): 6 A Drain to Source Breakdown Voltage: 40 V Turn-Off Delay Time: 23 ns Drain to Source Resistance: 21 mΩ Gate to Source Voltage (Vgs): 20 V Rds On Max: 29 mΩ Nominal Vgs: 1.9 V Threshold Voltage: 1.9 V
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971751-FDS8949_F085 Packaging: Tape and Reel Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 40 V Number of Elements: 2 Input Capacitance: 955 pF Power Dissipation: 2 W Weight: 230.4 mg Number of Pins: 8 Rise Time: 5 ns Fall Time: 3 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: No SVHC Element Configuration: Dual Max Power Dissipation: 2 W Turn-On Delay Time: 9 ns Continuous Drain Current (ID): 6 A Drain to Source Breakdown Voltage: 40 V Turn-Off Delay Time: 23 ns Drain to Source Resistance: 21 mΩ Gate to Source Voltage (Vgs): 20 V Rds On Max: 29 mΩ Nominal Vgs: 1.9 V Threshold Voltage: 1.9 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8949_F085 - 971751-FDS8949_F085 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8949_F085
971751-FDS8949_F085
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8949_F085 971751-FDS8949_F085
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971751-FDS8949_F085 Packaging: Tape and Reel Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 40 V Number of Elements: 2 Input Capacitance: 955 pF Power Dissipation: 2 W Weight: 230.4 mg Number of Pins: 8 Rise Time: 5 ns Fall Time: 3 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: No SVHC Element Configuration: Dual Max Power Dissipation: 2 W Turn-On Delay Time: 9 ns Continuous Drain Current (ID): 6 A Drain to Source Breakdown Voltage: 40 V Turn-Off Delay Time: 23 ns Drain to Source Resistance: 21 mΩ Gate to Source Voltage (Vgs): 20 V Rds On Max: 29 mΩ Nominal Vgs: 1.9 V Threshold Voltage: 1.9 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971751-FDS8949_F085
Packaging: Tape and Reel
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 40 V
Number of Elements: 2
Input Capacitance: 955 pF
Power Dissipation: 2 W
Weight: 230.4 mg
Number of Pins: 8
Rise Time: 5 ns
Fall Time: 3 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Element Configuration: Dual
Max Power Dissipation: 2 W
Turn-On Delay Time: 9 ns
Continuous Drain Current (ID): 6 A
Drain to Source Breakdown Voltage: 40 V
Turn-Off Delay Time: 23 ns
Drain to Source Resistance: 21 mΩ
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 29 mΩ
Nominal Vgs: 1.9 V
Threshold Voltage: 1.9 V

Buy Now
Mosfet, Dual N Channel, 40V, 0.021Ohm, 6A, Soic-8; Transistor Polarity Onsemi - 84W8876 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 40V, 0.021Ohm, 6A, Soic-8; Transistor Polarity Onsemi
84W8876
Mosfet, Dual N Channel, 40V, 0.021Ohm, 6A, Soic-8; Transistor Polarity Onsemi 84W8876
MOSFET, DUAL N CHANNEL, 40V, 0.021OHM, 6A, SOIC-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.021ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 40V, 0.021OHM, 6A, SOIC-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.021ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 971751-FDS8949_F085 84W8876
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8949_F085 Mosfet, Dual N Channel, 40V, 0.021Ohm, 6A, Soic-8; Transistor Polarity Onsemi
Package Type SOT3; SOIC TO-3
Packing Method Tape Reel; Tape and Reel
TJ -55 C (-67 F)
Output Power ? to 2 watts
Unlock Full Specs
to access all available technical data