onsemi FET, MOSFET Arrays FDS8947A

Description
Mosfet Array 2 P-Channel (Dual) 30V 4A 900mW Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 30V 4A 900mW Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDS8947A-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS8947A-ND
FET, MOSFET Arrays FDS8947A-ND
Mosfet Array 2 P-Channel (Dual) 30V 4A 900mW Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 30V 4A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
30V 4A MOSFET Transistor
289-FDS8947A
30V 4A MOSFET Transistor 289-FDS8947A
MOSFET 2P-CH 30V 4A 8SOIC Product overview: FDS8947A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS8947A can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 4A 8SOIC Product overview: FDS8947A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS8947A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8947A - 067108-FDS8947A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8947A
067108-FDS8947A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8947A 067108-FDS8947A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067108-FDS8947A Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 730pF @ 15V Maximum Rds On at Id,Vgs: 52 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067108-FDS8947A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 730pF @ 15V
Maximum Rds On at Id,Vgs: 52 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET 2P-CH 30V 4A 8SOIC - 598-FDS8947A - Utmel Electronic Limited
Hong Kong, China
MOSFET 2P-CH 30V 4A 8SOIC
598-FDS8947A
MOSFET 2P-CH 30V 4A 8SOIC 598-FDS8947A
MOSFET 2P-CH 30V 4A 8SOIC

MOSFET 2P-CH 30V 4A 8SOIC

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS8947A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS8947A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS8947A
MOSFET 2P-CH 30V 4A 8SOIC

MOSFET 2P-CH 30V 4A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDS8947A-ND 289-FDS8947A 067108-FDS8947A 598-FDS8947A FDS8947A
Product Name FET, MOSFET Arrays 30V 4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8947A MOSFET 2P-CH 30V 4A 8SOIC Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO
Polarity P-Channel P-Channel
PD 900 milliwatts 900 milliwatts
Unlock Full Specs
to access all available technical data