onsemi Electronic Surplus - FDS8935 FDS8935

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1173924-FDS8935 Packaging: Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: 2 P-Channel (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1.6W Vds - Drain-Source Breakdown Voltage: 80V Id - Continuous Drain Current: 2.1A Rds On (Maximum) at Id, Vgs: 183mOhm at 2.1A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 19nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 879pF at 40V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1173924-FDS8935 Packaging: Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: 2 P-Channel (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1.6W Vds - Drain-Source Breakdown Voltage: 80V Id - Continuous Drain Current: 2.1A Rds On (Maximum) at Id, Vgs: 183mOhm at 2.1A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 19nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 879pF at 40V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FDS8935 - 1173924-FDS8935 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FDS8935
1173924-FDS8935
Electronic Surplus - FDS8935 1173924-FDS8935
Manufacturer: ON Semiconductor Win Source Part Number: 1173924-FDS8935 Packaging: Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: 2 P-Channel (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1.6W Vds - Drain-Source Breakdown Voltage: 80V Id - Continuous Drain Current: 2.1A Rds On (Maximum) at Id, Vgs: 183mOhm at 2.1A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 19nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 879pF at 40V

Manufacturer: ON Semiconductor
Win Source Part Number: 1173924-FDS8935
Packaging: Reel
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 P-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 1.6W
Vds - Drain-Source Breakdown Voltage: 80V
Id - Continuous Drain Current: 2.1A
Rds On (Maximum) at Id, Vgs: 183mOhm at 2.1A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 19nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 879pF at 40V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1173924-FDS8935
Product Name Electronic Surplus - FDS8935
Unlock Full Specs
to access all available technical data