Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016204-FDS8928A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 30V, 20V
Continuous Drain Current at 25°C: 5.5A, 4A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 28nC @ 4.5V
Max Input Capacitance: 900pF @ 10V
Maximum Rds On at Id,Vgs: 30 mOhm @ 5.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Dual N/P-Ch MOSFET, 20V, 4A, 30mR Rds(on), SOIC, Tape & Reel Product overview: FDS8928A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 4A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS8928A can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 30V, 20V 5.5A, 4A 900mW Surface Mount 8-SOIC
DUAL N/P CHANNEL MOSFET, 30V, SOIC; Transistor Polarity:Complementa
MOSFET, N/P CHANNEL, 30V, 5.5A, SOIC-8; Transistor Polarity:Complementa
MOSFET N/P-CH 30V 5.5A/4A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 016204-FDS8928A | 289-FDS8928A | FDS8928ATR-ND | 38C7181 | FDS8928A | FDS8928A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8928A | Dual 20V 4A SOIC MOSFET Transistor | FET, MOSFET Arrays | Dual N/p Channel Mosfet, 30V, Soic; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel | |||
| V(BR)DSS | 30 to 20 volts | |||||
| PD | 900 milliwatts | 2000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |