onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8926A FDS8926A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132264-FDS8926A Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.5A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 28nC @ 4.5V Max Input Capacitance: 900pF @ 10V Maximum Rds On at Id,Vgs: 30 mOhm @ 5.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132264-FDS8926A Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.5A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 28nC @ 4.5V Max Input Capacitance: 900pF @ 10V Maximum Rds On at Id,Vgs: 30 mOhm @ 5.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8926A - 132264-FDS8926A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8926A
132264-FDS8926A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8926A 132264-FDS8926A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132264-FDS8926A Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.5A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 28nC @ 4.5V Max Input Capacitance: 900pF @ 10V Maximum Rds On at Id,Vgs: 30 mOhm @ 5.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 132264-FDS8926A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.5A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 28nC @ 4.5V
Max Input Capacitance: 900pF @ 10V
Maximum Rds On at Id,Vgs: 30 mOhm @ 5.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual SMD 30V MOSFET Transistor
289-FDS8926A
N-Channel Dual SMD 30V MOSFET Transistor 289-FDS8926A
Dual N-Channel MOSFET SOIC 30V 5.5A 30mR Surface Mount Product overview: FDS8926A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, SMD, 30V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS8926A can be used for catalog matching and distributor lookup.

Dual N-Channel MOSFET SOIC 30V 5.5A 30mR Surface Mount Product overview: FDS8926A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, SMD, 30V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS8926A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - FDS8926ATR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS8926ATR-ND
FET, MOSFET Arrays FDS8926ATR-ND
Mosfet Array 2 N-Channel (Dual) 30V 5.5A 900mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 5.5A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS8926A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS8926A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS8926A
MOSFET 2N-CH 30V 5.5A 8SOIC

MOSFET 2N-CH 30V 5.5A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 132264-FDS8926A 289-FDS8926A FDS8926ATR-ND FDS8926A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8926A N-Channel Dual SMD 30V MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
V(BR)DSS 30 volts
PD 900 milliwatts 900 milliwatts
Unlock Full Specs
to access all available technical data