onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS89161LZ FDS89161LZ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016203-FDS89161LZ Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.6W Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 2.7A Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 5.3nC @ 10V Max Input Capacitance: 302pF @ 50V Maximum Rds On at Id,Vgs: 105 mOhm @ 2.7A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016203-FDS89161LZ Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.6W Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 2.7A Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 5.3nC @ 10V Max Input Capacitance: 302pF @ 50V Maximum Rds On at Id,Vgs: 105 mOhm @ 2.7A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FDS89161LZ is a dual N-Channel Shielded Gate PowerTrench MOSFET designed for high-performance applications. It features a maximum drain-source voltage of 100 V and a continuous drain current rating of 2.7 A. The device exhibits a low on-resistance of 105 mΩ at a gate-source voltage of 10 V and a drain current of 2.7 A, making it suitable for efficient power management. It also has a gate-source threshold voltage ranging from 1 V to 2.2 V, which allows for logic-level operation. The MOSFET is packaged in an SO-8 surface mount configuration, facilitating easy integration into various circuit designs. It is RoHS compliant and offers a high level of ESD protection with a CDM rating exceeding 2 kV. The operating temperature range is broad, from -55 °C to +150 °C, ensuring reliability in diverse environments. This component is particularly well-suited for applications such as DC-DC conversion, where efficiency and thermal performance are critical.

Datasheet Summary
Powered by GS/AI

The FDS89161LZ is a dual N-Channel Shielded Gate PowerTrench MOSFET designed for high-performance applications. It features a maximum drain-source voltage of 100 V and a continuous drain current rating of 2.7 A. The device exhibits a low on-resistance of 105 mΩ at a gate-source voltage of 10 V and a drain current of 2.7 A, making it suitable for efficient power management. It also has a gate-source threshold voltage ranging from 1 V to 2.2 V, which allows for logic-level operation. The MOSFET is packaged in an SO-8 surface mount configuration, facilitating easy integration into various circuit designs. It is RoHS compliant and offers a high level of ESD protection with a CDM rating exceeding 2 kV. The operating temperature range is broad, from -55 °C to +150 °C, ensuring reliability in diverse environments. This component is particularly well-suited for applications such as DC-DC conversion, where efficiency and thermal performance are critical.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS89161LZ - 016203-FDS89161LZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS89161LZ
016203-FDS89161LZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS89161LZ 016203-FDS89161LZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016203-FDS89161LZ Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.6W Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 2.7A Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 5.3nC @ 10V Max Input Capacitance: 302pF @ 50V Maximum Rds On at Id,Vgs: 105 mOhm @ 2.7A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016203-FDS89161LZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.6W
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 2.7A
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 5.3nC @ 10V
Max Input Capacitance: 302pF @ 50V
Maximum Rds On at Id,Vgs: 105 mOhm @ 2.7A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
Zener 100V MOSFET Transistor
2088-FDS89161LZ
Zener 100V MOSFET Transistor 2088-FDS89161LZ
MOSFETs PT5 100V Logic Level with Zener Product overview: FDS89161LZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS89161LZ can be used for catalog matching and distributor lookup.

MOSFETs PT5 100V Logic Level with Zener Product overview: FDS89161LZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS89161LZ can be used for catalog matching and distributor lookup.

Supplier's Site
FET, MOSFET Arrays - FDS89161LZTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS89161LZTR-ND
FET, MOSFET Arrays FDS89161LZTR-ND
Mosfet Array 2 N-Channel (Dual) 100V 2.7A 1.6W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 100V 2.7A 1.6W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - FDS89161LZDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS89161LZDKR-ND
FET, MOSFET Arrays FDS89161LZDKR-ND
Mosfet Array 2 N-Channel (Dual) 100V 2.7A 1.6W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 100V 2.7A 1.6W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - FDS89161LZCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS89161LZCT-ND
FET, MOSFET Arrays FDS89161LZCT-ND
Mosfet Array 2 N-Channel (Dual) 100V 2.7A 1.6W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 100V 2.7A 1.6W Surface Mount 8-SOIC

Buy Now Datasheet
Mosfet, N-Ch, 100V, 2.7A, 150Deg C, 1.6W; Transistor Polarity Onsemi - 46AC0812 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 2.7A, 150Deg C, 1.6W; Transistor Polarity Onsemi
46AC0812
Mosfet, N-Ch, 100V, 2.7A, 150Deg C, 1.6W; Transistor Polarity Onsemi 46AC0812
MOSFET, N-CH, 100V, 2.7A, 150DEG C, 1.6W; Transistor Polarity:N Channel + Schottky; Drain Source Voltage Vds:100V; Continuous Drain Current Id:2.7A; On Resistance Rds(on):0.105ohm; Transistor Mounting:Surface Mount; No. of Pins:8PinsRoHS Compliant: Yes

MOSFET, N-CH, 100V, 2.7A, 150DEG C, 1.6W; Transistor Polarity:N Channel + Schottky; Drain Source Voltage Vds:100V; Continuous Drain Current Id:2.7A; On Resistance Rds(on):0.105ohm; Transistor Mounting:Surface Mount; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PT5 100V Logic Level with Zener

MOSFET PT5 100V Logic Level with Zener

Buy Now Datasheet
FET, MOSFET Arrays - FDS89161LZ - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDS89161LZ
FET, MOSFET Arrays FDS89161LZ
MOSFET 2N-CH 100V 2.7A 8SOIC

MOSFET 2N-CH 100V 2.7A 8SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS89161LZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS89161LZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS89161LZ
MOSFET 2N-CH 100V 2.7A 8SOIC

MOSFET 2N-CH 100V 2.7A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 016203-FDS89161LZ 2088-FDS89161LZ FDS89161LZTR-ND 46AC0812 FDS89161LZ FDS89161LZ FDS89161LZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS89161LZ Zener 100V MOSFET Transistor FET, MOSFET Arrays Mosfet, N-Ch, 100V, 2.7A, 150Deg C, 1.6W; Transistor Polarity Onsemi MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 100 volts 100 volts
PD 1600 milliwatts 31 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO Reel "8-SOIC (0.154"", 3.90mm Width)" TO-3 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data