Manufacturer: ON Semiconductor
Win Source Part Number: 1173922-FDS89161
Packaging: Reel
Mounting Style: SMD
FET Feature: Standard
Transistor Polarity: 2 N-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 1.6W
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 2.7A
Rds On (Maximum) at Id, Vgs: 105mOhm at 2.7A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 4.1nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 210pF at 50V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1173922-FDS89161 |
| Product Name | Electronic Surplus - FDS89161 |