onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS89141 FDS89141

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067107-FDS89141 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.6W Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 3.5A Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 7.1nC @ 10V Max Input Capacitance: 398pF @ 50V Maximum Rds On at Id,Vgs: 62 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067107-FDS89141 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.6W Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 3.5A Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 7.1nC @ 10V Max Input Capacitance: 398pF @ 50V Maximum Rds On at Id,Vgs: 62 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS89141 - 067107-FDS89141 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS89141
067107-FDS89141
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS89141 067107-FDS89141
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067107-FDS89141 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.6W Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 3.5A Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 7.1nC @ 10V Max Input Capacitance: 398pF @ 50V Maximum Rds On at Id,Vgs: 62 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067107-FDS89141
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.6W
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 3.5A
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 7.1nC @ 10V
Max Input Capacitance: 398pF @ 50V
Maximum Rds On at Id,Vgs: 62 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
MOSFETs - 7599699P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599699P
MOSFETs 7599699P
MOSFET Dual N-Channel 100V 3.5A SOIC8

MOSFET Dual N-Channel 100V 3.5A SOIC8

Supplier's Site
MOSFETs - 7599699 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599699
MOSFETs 7599699
MOSFET Dual N-Channel 100V 3.5A SOIC8

MOSFET Dual N-Channel 100V 3.5A SOIC8

Supplier's Site
MOSFETs - 1662652 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662652
MOSFETs 1662652
MOSFET Dual N-Channel 100V 3.5A SOIC8

MOSFET Dual N-Channel 100V 3.5A SOIC8

Supplier's Site
FET, MOSFET Arrays - FDS89141DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS89141DKR-ND
FET, MOSFET Arrays FDS89141DKR-ND
Mosfet Array 2 N-Channel (Dual) 100V 3.5A 1.6W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 100V 3.5A 1.6W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - FDS89141TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS89141TR-ND
FET, MOSFET Arrays FDS89141TR-ND
Mosfet Array 2 N-Channel (Dual) 100V 3.5A 1.6W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 100V 3.5A 1.6W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - FDS89141CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS89141CT-ND
FET, MOSFET Arrays FDS89141CT-ND
Mosfet Array 2 N-Channel (Dual) 100V 3.5A 1.6W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 100V 3.5A 1.6W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 100V MOSFET Transistor
2088-FDS89141
N-Channel Dual 100V MOSFET Transistor 2088-FDS89141
MOSFETs 100V Dual N-Channel PowerTrench MOSFET Product overview: FDS89141 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS89141 can be used for catalog matching and distributor lookup.

MOSFETs 100V Dual N-Channel PowerTrench MOSFET Product overview: FDS89141 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS89141 can be used for catalog matching and distributor lookup.

Supplier's Site
FET, MOSFET Arrays - FDS89141 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDS89141
FET, MOSFET Arrays FDS89141
MOSFET 2N-CH 100V 3.5A 8SOIC

MOSFET 2N-CH 100V 3.5A 8SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS89141 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS89141
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS89141
MOSFET 2N-CH 100V 3.5A 8SOIC

MOSFET 2N-CH 100V 3.5A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDS89141
MOSFET FDS89141
MOSFET 100V Dual N-Channel PowerTrench MOSFET

MOSFET 100V Dual N-Channel PowerTrench MOSFET

Buy Now Datasheet
Mosfet, Nn Channel, 100V, 3.5A, 8Soic; Transistor Polarity Onsemi - 88T3365 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Nn Channel, 100V, 3.5A, 8Soic; Transistor Polarity Onsemi
88T3365
Mosfet, Nn Channel, 100V, 3.5A, 8Soic; Transistor Polarity Onsemi 88T3365
MOSFET, NN CHANNEL, 100V, 3.5A, 8SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:3.5A; On Resistance Rds(on):0.047ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, NN CHANNEL, 100V, 3.5A, 8SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:3.5A; On Resistance Rds(on):0.047ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 067107-FDS89141 7599699P 7599699 FDS89141DKR-ND 2088-FDS89141 FDS89141 FDS89141 FDS89141 88T3365
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS89141 MOSFETs MOSFETs FET, MOSFET Arrays N-Channel Dual 100V MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, Nn Channel, 100V, 3.5A, 8Soic; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
V(BR)DSS 100 volts 100 volts
PD 1600 milliwatts 31 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO SOIC Soic "8-SOIC (0.154"", 3.90mm Width)" Reel 8-SOIC (0.154", 3.90mm Width) TO-3
Unlock Full Specs
to access all available technical data

Similar Products

40V 43A MOSFET Transistor - 289-AUIRFN8458TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
7 suppliers
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details