N-Channel 30V 15A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
N-Channel 30V 15A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
N-Channel 30V 15A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016202-FDS8896
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 15A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 67nC @ 10V
Max Input Capacitance: 2525pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
MOSFETs 30V N-Ch PowerTrench MOSFET Product overview: FDS8896 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS8896 can be used for catalog matching and distributor lookup.
MOSFET Transistor, N Channel, 15 A, 30 V, 0.0049 ohm, 10 V, 1.2 V RoHS Compliant: Yes
MOSFET, N CHANNEL, 30V, 0.0049OHM, 15A, SOIC-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.5W RoHS Compliant: Yes
MOSFET, N CHANNEL, 30V, 0.0049OHM, 15A, SOIC-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:15A; On Resistance Rds(on):0.0049ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes
MOSFET N-CH 30V 15A 8SOIC
MOSFET 30V N-Ch PowerTrench MOSFET
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDS8896CT-ND | 016202-FDS8896 | 2088-FDS8896 | 6710731 | 6710731P | 95W3188 | 64K0987 | 84W8875 | FDS8896 | FDS8896 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8896 | 30V MOSFET Transistor | MOSFETs | MOSFETs | Mosfet Transistor, N Channel, 15 A, 30 V, 0.0049 Ohm, 10 V, 1.2 V Rohs Compliant Onsemi | Mosfet, N Channel, 30V, 0.0049Ohm, 15A, Soic-8, Full Reel; Channel Type Onsemi | Mosfet, N Channel, 30V, 0.0049Ohm, 15A, Soic-8; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | Reel | Soic | SOIC | TO-3 | TO-3 | TO-3 | 8-SOIC (0.154, 3.90mm Width) | |
| V(BR)DSS | 30 volts | |||||||||
| PD | 2500 milliwatts | 2.5 milliwatts | 2500 milliwatts | |||||||
| TJ | -55 to 150 C (-67 to 302 F) |