The FDS8876-F40 is an N-channel MOSFET in an SO-8 package designed for high-efficiency DC/DC converters. It has a maximum drain-to-source voltage of 30 V, a continuous drain current of 12.5 A at VGS = 10 V, and a maximum on-resistance of 8.2 mΩ at 10 V and 12.5 A. The device features low gate charge and fast switching speed, with a total gate charge of 36 nC at VGS = 10 V. It is RoHS compliant and has a maximum power dissipation of 2.5 W. Thermal resistance from junction to case is 25 °C/W, and junction-to-ambient thermal resistance is 50 °C/W when mounted on a 1 in² pad of 2 oz copper. Operating and storage temperatures range from -55 °C to 150 °C.
N-CHANNEL POWERTRENCH MOSFET 30V
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-FDS8876-F40-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |