MOSFETs 30V N-Ch PowerTrench MOSFET Product overview: FDS8870 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS8870 can be used for catalog matching and distributor lookup.
N-Channel 30V 18A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
N-Channel 30V 18A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016197-FDS8870
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 18A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 112nC @ 10V
Max Input Capacitance: 4615pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.2 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Computers & Computer Peripherals
Quantity per package: 2,500
MOSFET, N, SO-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:18A; On Resistance Rds(on):0.0042ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; No. of Pins:8Pins RoHS Compliant: Yes
POWER FIELD-EFFECT TRANSISTOR, 1
MOSFET N-CH 30V 18A 8SOIC
MOSFET N-CH 30V 18A 8SOIC
MOSFET 30V N-Ch PowerTrench MOSFET
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FDS8870 | FDS8870FSCT-ND | 016197-FDS8870 | 04M9113 | FDS8870 | FDS8870 | FDS8870 |
| Product Name | 30V MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8870 | Mosfet, N, So-8; Transistor Polarity Onsemi | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| PD | 2.5 milliwatts | 2500 milliwatts | 2500 milliwatts | ||||
| Package Type | Reel | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | TO-3; SO-8 | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | |
| Packing Method | Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |