onsemi MOSFETs FDS8858CZ

Description
MOSFET Dual N/P-Ch 30V 8.6A/7.3A SOIC8
Request a Quote Datasheet
Description
MOSFET Dual N/P-Ch 30V 8.6A/7.3A SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6710719 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710719
MOSFETs 6710719
MOSFET Dual N/P-Ch 30V 8.6A/7.3A SOIC8

MOSFET Dual N/P-Ch 30V 8.6A/7.3A SOIC8

Supplier's Site
MOSFETs - 6710719P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710719P
MOSFETs 6710719P
MOSFET Dual N/P-Ch 30V 8.6A/7.3A SOIC8

MOSFET Dual N/P-Ch 30V 8.6A/7.3A SOIC8

Supplier's Site
MOSFETs - 1241715 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241715
MOSFETs 1241715
MOSFET Dual N/P-Ch 30V 8.6A/7.3A SOIC8

MOSFET Dual N/P-Ch 30V 8.6A/7.3A SOIC8

Supplier's Site
FET, MOSFET Arrays - FDS8858CZTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS8858CZTR-ND
FET, MOSFET Arrays FDS8858CZTR-ND
Mosfet Array N and P-Channel 30V 8.6A, 7.3A 900mW Surface Mount 8-SOIC

Mosfet Array N and P-Channel 30V 8.6A, 7.3A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - FDS8858CZCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS8858CZCT-ND
FET, MOSFET Arrays FDS8858CZCT-ND
Mosfet Array N and P-Channel 30V 8.6A, 7.3A 900mW Surface Mount 8-SOIC

Mosfet Array N and P-Channel 30V 8.6A, 7.3A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - FDS8858CZDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS8858CZDKR-ND
FET, MOSFET Arrays FDS8858CZDKR-ND
Mosfet Array N and P-Channel 30V 8.6A, 7.3A 900mW Surface Mount 8-SOIC

Mosfet Array N and P-Channel 30V 8.6A, 7.3A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 30V MOSFET Transistor
2088-FDS8858CZ
Dual 30V MOSFET Transistor 2088-FDS8858CZ
MOSFETs 30V Dual N & P-Ch PowerTrench MOSFET Product overview: FDS8858CZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS8858CZ can be used for catalog matching and distributor lookup.

MOSFETs 30V Dual N & P-Ch PowerTrench MOSFET Product overview: FDS8858CZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS8858CZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8858CZ - 1038433-FDS8858CZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8858CZ
1038433-FDS8858CZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8858CZ 1038433-FDS8858CZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038433-FDS8858CZ Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Family Name: FDS8858CZ Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8.6A, 7.3A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 1205pF @ 15V Maximum Rds On at Id,Vgs: 17 mOhm @ 8.6A, 10V Alternative Parts (Cross-Reference): SP8M4FU6TB; SP8M4TB; SP8M4; SP8M4FRATB; Introduction Date: July 28, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038433-FDS8858CZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: FDS8858CZ
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.6A, 7.3A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 1205pF @ 15V
Maximum Rds On at Id,Vgs: 17 mOhm @ 8.6A, 10V
Alternative Parts (Cross-Reference): SP8M4FU6TB; SP8M4TB; SP8M4; SP8M4FRATB;
Introduction Date: July 28, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics
Quantity per package: 2,500

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS8858CZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS8858CZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS8858CZ
MOSFET N/P-CH 30V 8.6A 8SOIC

MOSFET N/P-CH 30V 8.6A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Dual N & P-Ch PowerTrench MOSFET

MOSFET 30V Dual N & P-Ch PowerTrench MOSFET

Buy Now Datasheet
FET, MOSFET Arrays - FDS8858CZ - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDS8858CZ
FET, MOSFET Arrays FDS8858CZ
MOSFET N/P-CH 30V 8.6/7.3A 8SOIC

MOSFET N/P-CH 30V 8.6/7.3A 8SOIC

Supplier's Site Datasheet
Dual N/p Channel Mosfet, 30V, Soic; Transistor Polarity Onsemi - 67P3494 - Newark, An Avnet Company
Chicago, IL, United States
Dual N/p Channel Mosfet, 30V, Soic; Transistor Polarity Onsemi
67P3494
Dual N/p Channel Mosfet, 30V, Soic; Transistor Polarity Onsemi 67P3494
DUAL N/P CHANNEL MOSFET, 30V, SOIC; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8.6A; On Resistance Rds(on):0.017ohm; Transistor Mounting:Surface Mount; Product Range:-RoHS Compliant: Yes

DUAL N/P CHANNEL MOSFET, 30V, SOIC; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8.6A; On Resistance Rds(on):0.017ohm; Transistor Mounting:Surface Mount; Product Range:-RoHS Compliant: Yes

Supplier's Site
Dual Mosfet, N And P Channel, 8.6 A, 30 V, 17 Mohm, 10 V, 1.6 V Rohs Compliant Onsemi - 61M6333 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, N And P Channel, 8.6 A, 30 V, 17 Mohm, 10 V, 1.6 V Rohs Compliant Onsemi
61M6333
Dual Mosfet, N And P Channel, 8.6 A, 30 V, 17 Mohm, 10 V, 1.6 V Rohs Compliant Onsemi 61M6333
Dual MOSFET, N and P Channel, 8.6 A, 30 V, 17 mohm, 10 V, 1.6 V RoHS Compliant: Yes

Dual MOSFET, N and P Channel, 8.6 A, 30 V, 17 mohm, 10 V, 1.6 V RoHS Compliant: Yes

Supplier's Site Datasheet
Dual N/p Channel Mosfet, 30V, Soic, Full Reel; Transistor Polarity Onsemi - 50M7662 - Newark, An Avnet Company
Chicago, IL, United States
Dual N/p Channel Mosfet, 30V, Soic, Full Reel; Transistor Polarity Onsemi
50M7662
Dual N/p Channel Mosfet, 30V, Soic, Full Reel; Transistor Polarity Onsemi 50M7662
DUAL N/P CHANNEL MOSFET, 30V, SOIC, FULL REEL; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8.6A; On Resistance Rds(on):0.017ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

DUAL N/P CHANNEL MOSFET, 30V, SOIC, FULL REEL; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8.6A; On Resistance Rds(on):0.017ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 6710719 6710719P FDS8858CZTR-ND 2088-FDS8858CZ 1038433-FDS8858CZ FDS8858CZ FDS8858CZ FDS8858CZ 67P3494 61M6333
Product Name MOSFETs MOSFETs FET, MOSFET Arrays Dual 30V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8858CZ Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays Dual N/p Channel Mosfet, 30V, Soic; Transistor Polarity Onsemi Dual Mosfet, N And P Channel, 8.6 A, 30 V, 17 Mohm, 10 V, 1.6 V Rohs Compliant Onsemi
MOSFET Operating Mode Enhancement Enhancement
Package Type Soic SOIC "8-SOIC (0.154"", 3.90mm Width)" Reel SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width) TO-3 TO-3
Number of units in IC 2
Polarity N-Channel; P-Channel P-Channel P-Channel; N and P-Channel P-Channel P-Channel
Transconductance 0.0270 kS
Unlock Full Specs
to access all available technical data