onsemi Single FETs, MOSFETs FDS8842NZ

Description
N-Channel 40V 14.9A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 40V 14.9A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDS8842NZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS8842NZCT-ND
Single FETs, MOSFETs FDS8842NZCT-ND
N-Channel 40V 14.9A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 40V 14.9A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS8842NZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS8842NZTR-ND
Single FETs, MOSFETs FDS8842NZTR-ND
N-Channel 40V 14.9A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 40V 14.9A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS8842NZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS8842NZDKR-ND
Single FETs, MOSFETs FDS8842NZDKR-ND
N-Channel 40V 14.9A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 40V 14.9A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
40V MOSFET Transistor
2088-FDS8842NZ
40V MOSFET Transistor 2088-FDS8842NZ
MOSFETs 40V NCh PowerTrench w/MOSFET Product overview: FDS8842NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS8842NZ can be used for catalog matching and distributor lookup.

MOSFETs 40V NCh PowerTrench w/MOSFET Product overview: FDS8842NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS8842NZ can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8842NZ - 1038432-FDS8842NZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8842NZ
1038432-FDS8842NZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8842NZ 1038432-FDS8842NZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038432-FDS8842NZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 14.9A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 73nC @ 10V Max Input Capacitance: 3845pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 mOhm @ 14.9A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038432-FDS8842NZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 14.9A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 73nC @ 10V
Max Input Capacitance: 3845pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 mOhm @ 14.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS8842NZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS8842NZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS8842NZ
MOSFET N-CH 40V 14.9A 8SOIC

MOSFET N-CH 40V 14.9A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V NCh PowerTrench w/MOSFET

MOSFET 40V NCh PowerTrench w/MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 40V, 14.9A, 150Deg C, 2.5W Rohs Compliant Onsemi - 54AH8674 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 14.9A, 150Deg C, 2.5W Rohs Compliant Onsemi
54AH8674
Mosfet, N-Ch, 40V, 14.9A, 150Deg C, 2.5W Rohs Compliant Onsemi 54AH8674
MOSFET, N-CH, 40V, 14.9A, 150DEG C, 2.5W ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 14.9A, 150DEG C, 2.5W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDS8842NZCT-ND 2088-FDS8842NZ 1038432-FDS8842NZ FDS8842NZ FDS8842NZ 54AH8674
Product Name Single FETs, MOSFETs 40V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8842NZ Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 40V, 14.9A, 150Deg C, 2.5W Rohs Compliant Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Reel SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width) TO-3
MOSFET Operating Mode Enhancement
PD 2.5 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data