Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067106-FDS8840NZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 18.6A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 144nC @ 10V
Max Input Capacitance: 7535pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 18.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Power Management
Quantity per package: 2,500
N-Channel 40V 18.6A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
N-Channel 40V 18.6A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
N-Channel 40V 18.6A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
MOSFETs PT4 Nch with Zener Product overview: FDS8840NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS8840NZ can be used for catalog matching and distributor lookup.
MOSFET N-CH 40V 18.6A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 067106-FDS8840NZ | FDS8840NZTR-ND | 2088-FDS8840NZ | FDS8840NZ | FDS8840NZ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8840NZ | Single FETs, MOSFETs | Zener MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 40 volts | ||||
| PD | 2500 milliwatts | 2.5 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) |