N-Ch MOSFET, 30V, 15A, 7mR, SOIC, SMT Product overview: FDS8817NZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS8817NZ can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016196-FDS8817NZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 15A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 2400pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals
Quantity per package: 2,500
N-Channel 30V 15A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
MOSFET 30V N-Ch PowerTrench MOSFET
N CHANNEL MOSFET, 30V, 15A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes
MOSFET Transistor, N Channel, 15 A, 30 V, 0.0054 ohm, 10 V, 1.8 V RoHS Compliant: Yes
MOSFET N-CH 30V 15A 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-FDS8817NZ | 016196-FDS8817NZ | FDS8817NZTR-ND | FDS8817NZ | 52M3200 | 31Y1408 | FDS8817NZ |
| Product Name | 30V 15A SOIC MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8817NZ | Single FETs, MOSFETs | MOSFET | N Channel Mosfet, 30V, 15A, Soic, Full Reel; Channel Type Onsemi | Mosfet Transistor, N Channel, 15 A, 30 V, 0.0054 Ohm, 10 V, 1.8 V Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | ||
| PD | 2500 milliwatts | 2500 milliwatts | |||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| V(BR)DSS | 30 volts |