Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016195-FDS8813NZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 18.5A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 76nC @ 10V
Max Input Capacitance: 4145pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 18.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals
Quantity per package: 2,500
MOSFETs 30 Volt N-Ch PowerTrench MOSFET Product overview: FDS8813NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS8813NZ can be used for catalog matching and distributor lookup.
N-Channel 30V 18.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
N-Channel 30V 18.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
N-Channel 30V 18.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
MOSFET Transistor, N Channel, 18.5 A, 30 V, 0.0038 ohm, 10 V, 1.8 V RoHS Compliant: Yes
MOSFET 30 Volt N-Ch PowerTrench MOSFET
MOSFET N-CH 30V 18.5A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 016195-FDS8813NZ | 2088-FDS8813NZ | 8063668P | 8063668 | FDS8813NZCT-ND | 31Y1407 | FDS8813NZ | FDS8813NZ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8813NZ | MOSFET Transistor | MOSFETs | MOSFETs | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 18.5 A, 30 V, 0.0038 Ohm, 10 V, 1.8 V Rohs Compliant Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | |||||||
| PD | 2500 milliwatts | 2.5 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | |||||||
| Package Type | SOT3; 8-SO | Reel | SOIC | Soic | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | 8-SOIC (0.154, 3.90mm Width) |