MOSFETs 30V 14A 7.6 OHM NCH POWER Product overview: FDS8690 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A, 7.6 OHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, 7.6 OHM, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS8690 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016194-FDS8690
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 14A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 1680pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.6 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
N-Channel 30V 14A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
N-Channel 30V 14A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
MOSFET N-CH 30V 14A 8SOIC
MOSFET Transistor, N Channel, 14 A, 30 V, 0.0063 ohm, 10 V, 1.6 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FDS8690 | 016194-FDS8690 | FDS8690CT-ND | FDS8690 | 95W3186 |
| Product Name | 30V 14A 7.6 OHM MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8690 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor, N Channel, 14 A, 30 V, 0.0063 Ohm, 10 V, 1.6 V Rohs Compliant Onsemi |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | |
| MOSFET Operating Mode | Enhancement | ||||
| PD | 2.5 milliwatts | 2500 milliwatts | |||
| Package Type | Reel | SOT3; 8-SO | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) | TO-3 |