N-Channel 30V 21A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
MOSFET N-CH 30V 21A 8SOIC Product overview: FDS8670 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS8670 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 112518-FDS8670
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 21A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 82nC @ 10V
Max Input Capacitance: 4040pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.7 mOhm @ 21A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 21A 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDS8670TR-ND | 278-FDS8670 | 112518-FDS8670 | FDS8670 |
| Product Name | Single FETs, MOSFETs | 30V 21A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8670 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Bulk | SOT3; 8-SO | 8-SOIC (0.154, 3.90mm Width) |
| PD | 2500 milliwatts | 2500 milliwatts |