onsemi Single FETs, MOSFETs FDS8638

Description
N-Channel 40V 18A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 40V 18A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDS8638DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS8638DKR-ND
Single FETs, MOSFETs FDS8638DKR-ND
N-Channel 40V 18A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 40V 18A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS8638TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS8638TR-ND
Single FETs, MOSFETs FDS8638TR-ND
N-Channel 40V 18A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 40V 18A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS8638CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS8638CT-ND
Single FETs, MOSFETs FDS8638CT-ND
N-Channel 40V 18A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 40V 18A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8638 - 016192-FDS8638 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8638
016192-FDS8638
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8638 016192-FDS8638
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016192-FDS8638 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 18A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 86nC @ 10V Max Input Capacitance: 5680pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.3 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016192-FDS8638
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 18A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 86nC @ 10V
Max Input Capacitance: 5680pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.3 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
20V MOSFET Transistor
2088-FDS8638
20V MOSFET Transistor 2088-FDS8638
MOSFETs 40/20V, N Chan PowerTrench Product overview: FDS8638 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS8638 can be used for catalog matching and distributor lookup.

MOSFETs 40/20V, N Chan PowerTrench Product overview: FDS8638 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS8638 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Channel, 40V, 0.0033Ohm, 18A, Soic-8; Transistor Polarity Onsemi - 84W8871 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 40V, 0.0033Ohm, 18A, Soic-8; Transistor Polarity Onsemi
84W8871
Mosfet, N Channel, 40V, 0.0033Ohm, 18A, Soic-8; Transistor Polarity Onsemi 84W8871
MOSFET, N CHANNEL, 40V, 0.0033OHM, 18A, SOIC-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:18A; On Resistance Rds(on):0.0033ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, N CHANNEL, 40V, 0.0033OHM, 18A, SOIC-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:18A; On Resistance Rds(on):0.0033ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site
Mosfet, N Ch, 40V, 18A, Soic-8; Transistor Polarity Onsemi - 95W3184 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 40V, 18A, Soic-8; Transistor Polarity Onsemi
95W3184
Mosfet, N Ch, 40V, 18A, Soic-8; Transistor Polarity Onsemi 95W3184
MOSFET, N CH, 40V, 18A, SOIC-8; Transistor Polarity:N Channel; Continuous Drain Current Id:18A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0033ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; Power RoHS Compliant: Yes

MOSFET, N CH, 40V, 18A, SOIC-8; Transistor Polarity:N Channel; Continuous Drain Current Id:18A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0033ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDS8638
MOSFET FDS8638
MOSFET 40/20V, N Chan PowerTrench

MOSFET 40/20V, N Chan PowerTrench

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS8638 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS8638
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS8638
MOSFET N-CH 40V 18A 8SOIC

MOSFET N-CH 40V 18A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDS8638DKR-ND 016192-FDS8638 2088-FDS8638 84W8871 95W3184 FDS8638 FDS8638
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8638 20V MOSFET Transistor Mosfet, N Channel, 40V, 0.0033Ohm, 18A, Soic-8; Transistor Polarity Onsemi Mosfet, N Ch, 40V, 18A, Soic-8; Transistor Polarity Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Reel TO-3 TO-3 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 40 volts
PD 2500 milliwatts 2.5 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
Single FETs, MOSFETs - 64-4059PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers