MOSFETs 150V N-Channel PowerTrench MOSFET Product overview: FDS86240 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS86240 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016191-FDS86240
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 5W (Tc)
Family Name: FDS86240
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 7.5A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 2570pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 19.8 mOhm @ 7.5A, 10V
Introduction Date: May 10, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
N-Channel 150V 7.5A (Ta) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC
N-Channel 150V 7.5A (Ta) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC
N-Channel 150V 7.5A (Ta) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC
MOSFET 150V N-Channel PowerTrench MOSFET
MOSFET, N CH, 150V, 7.5A, 8SOIC; Transistor Polarity:N Channel; Continuous Drain Current Id:7.5A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.0173ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs Typ:2.7V RoHS Compliant: Yes
MOSFET N-CH 150V 7.5A 8SOIC
MOSFET N-CH 150V 7.5A 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2088-FDS86240 | 016191-FDS86240 | FDS86240TR-ND | FDS86240 | 88T3362 | FDS86240 | FDS86240 |
| Product Name | N-Channel 150V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS86240 | Single FETs, MOSFETs | MOSFET | Mosfet, N Ch, 150V, 7.5A, 8Soic; Transistor Polarity Onsemi | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 0.0260 kS | ||||||
| PD | 5 milliwatts | 2500 to 5000 milliwatts | 2500 milliwatts | ||||
| Package Type | Reel | SOT3; 8-SO | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |