N-Channel 100V 11.2A (Ta) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC
N-Channel 100V 11.2A (Ta) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC
N-Channel 100V 11.2A (Ta) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC
MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDS86140 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS86140 can be used for catalog matching and distributor lookup.
MOSFET N-Channel 100V 11.2A SOIC8
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016190-FDS86140
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 11.2A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 41nC @ 10V
Max Input Capacitance: 2580pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.8 mOhm @ 11.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
MOSFET N-CH 100V 11.2A 8SOIC
MOSFET N-CH 100V 11.2A 8SOIC
MOSFET 100V N-Channel PowerTrench MOSFET
MOSFET, N CHANNEL, 100V, 11.2A, 8SOIC; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:11.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.7V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDS86140CT-ND | 2088-FDS86140 | 7599689P | 7599689 | 016190-FDS86140 | FDS86140 | FDS86140 | FDS86140 | 88T3360 |
| Product Name | Single FETs, MOSFETs | N-Channel 100V MOSFET Transistor | MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS86140 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N Channel, 100V, 11.2A, 8Soic; Channel Type Onsemi |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | N-Channel | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Reel | SOIC | Soic | SOT3; 8-SO | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | TO-3 | |
| MOSFET Operating Mode | Enhancement | Enhancement | |||||||
| Transconductance | 0.0350 kS | ||||||||
| PD | 5 milliwatts | 2500 to 5000 milliwatts | 2500 milliwatts |