Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038425-FDS86106
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5W (Ta)
Family Name: FDS86106
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 3.4A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 4nC @ 10V
Max Input Capacitance: 208pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 105 mOhm @ 3.4A, 10V
Alternative Parts (Cross-Reference): Si4104DY-T1-E3; SI4104DY-T1-GE3; AO4486; Si4482DY;
Introduction Date: April 24, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
N-Channel 100V 3.4A (Ta) 5W (Ta) Surface Mount 8-SOIC
N-Channel 100V 3.4A (Ta) 5W (Ta) Surface Mount 8-SOIC
N-Channel 100V 3.4A (Ta) 5W (Ta) Surface Mount 8-SOIC
MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDS86106 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS86106 can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 3.4A 8SOIC
MOSFET 100V N-Channel PowerTrench MOSFET
MOSFET, N CHANNEL, 100V, 0.083OHM, 3.4A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:3.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:5W RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1038425-FDS86106 | FDS86106DKR-ND | 7599686P | 7599686 | 2088-FDS86106 | FDS86106 | FDS86106 | 85W3154 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS86106 | Single FETs, MOSFETs | MOSFETs | MOSFETs | N-Channel 100V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N Channel, 100V, 0.083Ohm, 3.4A, Soic-8; Channel Type Onsemi |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 100 volts | |||||||
| PD | 5000 milliwatts | 5 milliwatts | 5000 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | |||||||
| Package Type | SOT3; 8-SO | "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Soic | Reel | 4 nC @ 10 V | TO-3 |