N-Ch MOSFET 40V 7.6A 29mΩ SOIC Surface Mount JFET Product overview: FDS8449-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 7.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 7.6A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS8449-F085 can be used for catalog matching and distributor lookup.
N-Channel 40V 7.6A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 801776-FDS8449-F085
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40V
Supplier Device Package: 8-SOIC
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 2.5W
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 29mOhm at 7.6A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 11nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 760pF at 20V
Current - Continuous Drain (Id) at 25°C: 7.6A
Vgs(th) (Maximum) at Id: 3V at 250μA
Maximum Vgs: ±20V
MOSFET N-CH 40V 7.6A 8SOIC
MOSFET 40V N-Channel PowerTrench
MOSFET N-CH 40V 7.6A 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-FDS8449-F085 | FDS8449-F085TR-ND | 801776-FDS8449-F085 | FDS8449-F085 | FDS8449-F085 | FDS8449-F085 |
| Product Name | SMD 40V 7.6A SOIC MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - FDS8449-F085 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 2500 milliwatts | 2500 milliwatts | 2500 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3 | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | ||
| Transistor Grade / Operating Range | Automotive |