onsemi Single FETs, MOSFETs FDS8447

Description
N-Channel 40V 12.8A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 40V 12.8A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDS8447TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS8447TR-ND
Single FETs, MOSFETs FDS8447TR-ND
N-Channel 40V 12.8A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 40V 12.8A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS8447DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS8447DKR-ND
Single FETs, MOSFETs FDS8447DKR-ND
N-Channel 40V 12.8A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 40V 12.8A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS8447CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS8447CT-ND
Single FETs, MOSFETs FDS8447CT-ND
N-Channel 40V 12.8A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 40V 12.8A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
MOSFETs - 6710693 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710693
MOSFETs 6710693
MOSFET N-Channel 40V 12.8A SOIC8

MOSFET N-Channel 40V 12.8A SOIC8

Supplier's Site
MOSFETs - 6710693P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710693P
MOSFETs 6710693P
MOSFET N-Channel 40V 12.8A SOIC8

MOSFET N-Channel 40V 12.8A SOIC8

Supplier's Site
MOSFETs - 1241714 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241714
MOSFETs 1241714
MOSFET N-Channel 40V 12.8A SOIC8

MOSFET N-Channel 40V 12.8A SOIC8

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8447 - 1038424-FDS8447 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8447
1038424-FDS8447
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8447 1038424-FDS8447
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038424-FDS8447 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Family Name: FDS8447 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 12.8A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 49nC @ 10V Max Input Capacitance: 2600pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10.5 mOhm @ 12.8A, 10V Alternative Parts (Cross-Reference): Si4840BDY; Si4840BDY-T1-E3; SI4840BDY-T1-GE3; TPC8052-H,LQ(CM; Introduction Date: November 16, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038424-FDS8447
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: FDS8447
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 12.8A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 49nC @ 10V
Max Input Capacitance: 2600pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10.5 mOhm @ 12.8A, 10V
Alternative Parts (Cross-Reference): Si4840BDY; Si4840BDY-T1-E3; SI4840BDY-T1-GE3; TPC8052-H,LQ(CM;
Introduction Date: November 16, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V MOSFET Transistor
2088-FDS8447
N-Channel 40V MOSFET Transistor 2088-FDS8447
MOSFETs 40V Single N-Channel PowerTrench MOSFET Product overview: FDS8447 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS8447 can be used for catalog matching and distributor lookup.

MOSFETs 40V Single N-Channel PowerTrench MOSFET Product overview: FDS8447 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS8447 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDS8447 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDS8447
Single FETs, MOSFETs FDS8447
MOSFET N-CH 40V 12.8A 8SOIC

MOSFET N-CH 40V 12.8A 8SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS8447 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS8447
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS8447
MOSFET N-CH 40V 12.8A 8SOIC

MOSFET N-CH 40V 12.8A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDS8447
MOSFET FDS8447
MOSFET 40V Single N-Channel PowerTrench MOSFET

MOSFET 40V Single N-Channel PowerTrench MOSFET

Buy Now Datasheet
N Channel Mosfet, 40V, 12.8A, Soic; Channel Type Onsemi - 67P3490 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 40V, 12.8A, Soic; Channel Type Onsemi
67P3490
N Channel Mosfet, 40V, 12.8A, Soic; Channel Type Onsemi 67P3490
N CHANNEL MOSFET, 40V, 12.8A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:12.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

N CHANNEL MOSFET, 40V, 12.8A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:12.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 40V, 12.8A, Soic, Full Reel; Channel Type Onsemi - 30M0750 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 40V, 12.8A, Soic, Full Reel; Channel Type Onsemi
30M0750
N Channel Mosfet, 40V, 12.8A, Soic, Full Reel; Channel Type Onsemi 30M0750
N CHANNEL MOSFET, 40V, 12.8A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:12.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.5W RoHS Compliant: Yes

N CHANNEL MOSFET, 40V, 12.8A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:12.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.5W RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 12.8 A, 40 V, 0.009 Ohm, 10 V, 1.8 V Rohs Compliant Onsemi - 61M6329 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 12.8 A, 40 V, 0.009 Ohm, 10 V, 1.8 V Rohs Compliant Onsemi
61M6329
Mosfet Transistor, N Channel, 12.8 A, 40 V, 0.009 Ohm, 10 V, 1.8 V Rohs Compliant Onsemi 61M6329
MOSFET Transistor, N Channel, 12.8 A, 40 V, 0.009 ohm, 10 V, 1.8 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 12.8 A, 40 V, 0.009 ohm, 10 V, 1.8 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDS8447TR-ND 6710693 6710693P 1038424-FDS8447 2088-FDS8447 FDS8447 FDS8447 FDS8447 67P3490 30M0750 61M6329
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8447 N-Channel 40V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Channel Mosfet, 40V, 12.8A, Soic; Channel Type Onsemi N Channel Mosfet, 40V, 12.8A, Soic, Full Reel; Channel Type Onsemi Mosfet Transistor, N Channel, 12.8 A, 40 V, 0.009 Ohm, 10 V, 1.8 V Rohs Compliant Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Soic SOIC SOT3; 8-SO Reel 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width) TO-3 TO-3 TO-3
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
55V 120A MOSFET Transistor - 278-AUIRF1405ZS-7P - ERSAELECTRONICS PTE. LTD.
Specs
PD 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details