MOSFET 20V 47.0 mOhm
FDS8433A - MOSFET 20V 47.0 MOHM
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDS8433A-G | FDS8433A-G |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOIC8 | 28 nC @ 5 V |