onsemi Single FETs, MOSFETs FDS7296N3

Description
N-Channel 30V 15A (Ta) 3W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 30V 15A (Ta) 3W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDS7296N3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS7296N3-ND
Single FETs, MOSFETs FDS7296N3-ND
N-Channel 30V 15A (Ta) 3W (Ta) Surface Mount 8-SO

N-Channel 30V 15A (Ta) 3W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
30V 15A MOSFET Transistor
278-FDS7296N3
30V 15A MOSFET Transistor 278-FDS7296N3
MOSFET N-CH 30V 15A 8SO Product overview: FDS7296N3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS7296N3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 15A 8SO Product overview: FDS7296N3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS7296N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS7296N3 - 067100-FDS7296N3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS7296N3
067100-FDS7296N3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS7296N3 067100-FDS7296N3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067100-FDS7296N3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 15A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 1540pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067100-FDS7296N3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 15A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 1540pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS7296N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS7296N3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS7296N3
MOSFET N-CH 30V 15A 8SO

MOSFET N-CH 30V 15A 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDS7296N3-ND 278-FDS7296N3 067100-FDS7296N3 FDS7296N3
Product Name Single FETs, MOSFETs 30V 15A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS7296N3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" Bulk SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width) Exposed Pad
PD 3000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data