onsemi Single FETs, MOSFETs FDS7066N7

Description
N-Channel 30V 23A (Ta) 3W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 30V 23A (Ta) 3W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDS7066N7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS7066N7TR-ND
Single FETs, MOSFETs FDS7066N7TR-ND
N-Channel 30V 23A (Ta) 3W (Ta) Surface Mount 8-SO

N-Channel 30V 23A (Ta) 3W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS7066N7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS7066N7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS7066N7
MOSFET N-CH 30V 23A 8SO

MOSFET N-CH 30V 23A 8SO

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number FDS7066N7TR-ND FDS7066N7
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor - QPD0007 - Qorvo
Specs
Transistor Technology / Material DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor
Package Type DFN
Power Gain 19 dB
View Details