onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS7064N7 FDS7064N7

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 099949-FDS7064N7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Family Name: FDS7064N7 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 16.5A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 48nC @ 4.5V Max Input Capacitance: 3355pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 7 mOhm @ 16.5A, 4.5V Alternative Parts (Cross-Reference): IRF7809AVTR; IRF7809AV; IRF7457; Introduction Date: May 13, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 099949-FDS7064N7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Family Name: FDS7064N7 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 16.5A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 48nC @ 4.5V Max Input Capacitance: 3355pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 7 mOhm @ 16.5A, 4.5V Alternative Parts (Cross-Reference): IRF7809AVTR; IRF7809AV; IRF7457; Introduction Date: May 13, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS7064N7 - 099949-FDS7064N7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS7064N7
099949-FDS7064N7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS7064N7 099949-FDS7064N7
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 099949-FDS7064N7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Family Name: FDS7064N7 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 16.5A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 48nC @ 4.5V Max Input Capacitance: 3355pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 7 mOhm @ 16.5A, 4.5V Alternative Parts (Cross-Reference): IRF7809AVTR; IRF7809AV; IRF7457; Introduction Date: May 13, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 099949-FDS7064N7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Family Name: FDS7064N7
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 16.5A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 48nC @ 4.5V
Max Input Capacitance: 3355pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 7 mOhm @ 16.5A, 4.5V
Alternative Parts (Cross-Reference): IRF7809AVTR; IRF7809AV; IRF7457;
Introduction Date: May 13, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - FDS7064N7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS7064N7TR-ND
Single FETs, MOSFETs FDS7064N7TR-ND
N-Channel 30V 16.5A (Ta) 3W (Ta) Surface Mount 8-SO

N-Channel 30V 16.5A (Ta) 3W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
30V 16.5A SOIC MOSFET Transistor
278-FDS7064N7
30V 16.5A SOIC MOSFET Transistor 278-FDS7064N7
MOSFET N-CH 30V 16.5A 8-SOIC Product overview: FDS7064N7 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16.5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS7064N7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 16.5A 8-SOIC Product overview: FDS7064N7 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16.5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS7064N7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS7064N7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS7064N7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS7064N7
MOSFET N-CH 30V 16.5A 8SO

MOSFET N-CH 30V 16.5A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 099949-FDS7064N7 FDS7064N7TR-ND 278-FDS7064N7 FDS7064N7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS7064N7 Single FETs, MOSFETs 30V 16.5A SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 30 volts
PD 3000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details