onsemi 30V 12V 4.3A MOSFET Transistor FDS6993

Description
MOSFET 2P-CH 30V/12V 4.3A 8SOIC Product overview: FDS6993 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12V, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6993 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 30V/12V 4.3A 8SOIC Product overview: FDS6993 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12V, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6993 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 12V 4.3A MOSFET Transistor
289-FDS6993
30V 12V 4.3A MOSFET Transistor 289-FDS6993
MOSFET 2P-CH 30V/12V 4.3A 8SOIC Product overview: FDS6993 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12V, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6993 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V/12V 4.3A 8SOIC Product overview: FDS6993 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12V, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6993 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6993 - 067098-FDS6993 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6993
067098-FDS6993
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6993 067098-FDS6993
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067098-FDS6993 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 30V, 12V Continuous Drain Current at 25°C: 4.3A, 6.8A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 7.7nC @ 5V Max Input Capacitance: 530pF @ 15V Maximum Rds On at Id,Vgs: 55 mOhm @ 4.3A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067098-FDS6993
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 30V, 12V
Continuous Drain Current at 25°C: 4.3A, 6.8A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 7.7nC @ 5V
Max Input Capacitance: 530pF @ 15V
Maximum Rds On at Id,Vgs: 55 mOhm @ 4.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS6993 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS6993
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS6993
MOSFET 2P-CH 30V/12V 4.3A 8SOIC

MOSFET 2P-CH 30V/12V 4.3A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-FDS6993 067098-FDS6993 FDS6993
Product Name 30V 12V 4.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6993 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Bulk SOT3; 8-SO
Packing Method Bulk Tape Reel; Reel - TR Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFP4409 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
7 suppliers
RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details