Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016186-FDS6990AS
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FDS6990AS
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.5A
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 14nC @ 5V
Max Input Capacitance: 550pF @ 15V
Maximum Rds On at Id,Vgs: 22 mOhm @ 7.5A, 10V
Alternative Parts (Cross-Reference): Si4834DY-T1-E3; Si4834DY-E3; Si4830DY-T1;
Introduction Date: March 11, 2005
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Motor Drive & Control, Power Management
Quantity per package: 2,500
Mosfet Array 2 N-Channel (Dual) 30V 7.5A 900mW Surface Mount 8-SOIC
Dual N-Ch JFET, 30V, 7.5A, 22mΩ, SOIC, SMD Product overview: FDS6990AS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 30V, 7.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 30V, 7.5A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6990AS can be used for catalog matching and distributor lookup.
N CHANNEL MOSFET, 30V, 7.5mA, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7.5mA; On Resistance Rds(on):0.017ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
N CHANNEL MOSFET, 30V, 7.5mA; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7.5mA; On Resistance Rds(on):0.017ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
MOSFET 30V DUAL N-CH. FET 18 MO SO8
MOSFET 2N-CH 30V 7.5A 8SOIC
MOSFET 2N-CH 30V 7.5A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 016186-FDS6990AS | FDS6990ASTR-ND | 289-FDS6990AS | 60K0210 | FDS6990AS | FDS6990AS | FDS6990AS |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6990AS | FET, MOSFET Arrays | Dual SMD 30V 7.5A MOSFET Transistor | N Channel Mosfet, 30V, 7.5Ma, Full Reel; Transistor Polarity Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| V(BR)DSS | 30 volts | 30 volts | |||||
| PD | 900 milliwatts | 900 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; 8-SO | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | 8-SOIC (0.154", 3.90mm Width) |