onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6986AS FDS6986AS

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016185-FDS6986AS Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.5A, 7.9A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 720pF @ 10V Maximum Rds On at Id,Vgs: 29 mOhm @ 6.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016185-FDS6986AS Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.5A, 7.9A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 720pF @ 10V Maximum Rds On at Id,Vgs: 29 mOhm @ 6.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6986AS - 016185-FDS6986AS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6986AS
016185-FDS6986AS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6986AS 016185-FDS6986AS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016185-FDS6986AS Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.5A, 7.9A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 720pF @ 10V Maximum Rds On at Id,Vgs: 29 mOhm @ 6.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016185-FDS6986AS
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.5A, 7.9A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 720pF @ 10V
Maximum Rds On at Id,Vgs: 29 mOhm @ 6.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
FET, MOSFET Arrays - FDS6986ASTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS6986ASTR-ND
FET, MOSFET Arrays FDS6986ASTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 6.5A, 7.9A 900mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 6.5A, 7.9A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - FDS6986ASCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS6986ASCT-ND
FET, MOSFET Arrays FDS6986ASCT-ND
Mosfet Array 2 N-Channel (Dual) 30V 6.5A, 7.9A 900mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 6.5A, 7.9A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
30V 6.5A 7.9A MOSFET Transistor
289-FDS6986AS
30V 6.5A 7.9A MOSFET Transistor 289-FDS6986AS
MOSFET 2N-CH 30V 6.5A/7.9A 8SOIC Product overview: FDS6986AS from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.5A, 7.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.5A, 7.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6986AS can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 6.5A/7.9A 8SOIC Product overview: FDS6986AS from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.5A, 7.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.5A, 7.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6986AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Dual SyncFET

MOSFET 30V Dual SyncFET

Buy Now Datasheet
FET, MOSFET Arrays - FDS6986AS - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDS6986AS
FET, MOSFET Arrays FDS6986AS
MOSFET 2N-CH 30V 6.5A/7.9A 8SOIC

MOSFET 2N-CH 30V 6.5A/7.9A 8SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS6986AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS6986AS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS6986AS
MOSFET 2N-CH 30V 6.5A/7.9A 8SOIC

MOSFET 2N-CH 30V 6.5A/7.9A 8SOIC

Supplier's Site
N Channel Mosfet, 30V, 7.9Ma, Full Reel; Transistor Polarity Onsemi - 86K0209 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 7.9Ma, Full Reel; Transistor Polarity Onsemi
86K0209
N Channel Mosfet, 30V, 7.9Ma, Full Reel; Transistor Polarity Onsemi 86K0209
N CHANNEL MOSFET, 30V, 7.9mA, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7.9A; On Resistance Rds(on):0.017ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 7.9mA, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7.9A; On Resistance Rds(on):0.017ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 30V, 7.9Ma; Transistor Polarity Onsemi - 15R3434 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 7.9Ma; Transistor Polarity Onsemi
15R3434
N Channel Mosfet, 30V, 7.9Ma; Transistor Polarity Onsemi 15R3434
N CHANNEL MOSFET, 30V, 7.9mA; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7.9A; On Resistance Rds(on):0.017ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Product Range:-RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 7.9mA; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7.9A; On Resistance Rds(on):0.017ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 016185-FDS6986AS FDS6986ASTR-ND 289-FDS6986AS FDS6986AS FDS6986AS FDS6986AS 86K0209
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6986AS FET, MOSFET Arrays 30V 6.5A 7.9A MOSFET Transistor MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 30V, 7.9Ma, Full Reel; Transistor Polarity Onsemi
Polarity N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
V(BR)DSS 30 volts 30 volts
PD 900 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" Bulk 8-SOIC (0.154", 3.90mm Width) TO-3
Unlock Full Specs
to access all available technical data