Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016184-FDS6984AS
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.5A, 8.5A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 420pF @ 15V
Maximum Rds On at Id,Vgs: 31 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Dual N-Ch JFET 30V 8.5A 20mR SOIC Surface Mount Product overview: FDS6984AS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 30V, 8.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 30V, 8.5A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6984AS can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 30V 5.5A, 8.5A 900mW Surface Mount 8-SOIC
MOSFET 2N-CH 30V 5.5A/8.5A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 016184-FDS6984AS | 289-FDS6984AS | FDS6984ASFSTR-ND | FDS6984AS | FDS6984AS |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6984AS | Dual SMD 30V 8.5A MOSFET Transistor | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |||
| V(BR)DSS | 30 volts | ||||
| PD | 900 milliwatts | 2000 milliwatts |