onsemi 30V 6.3A 8.6A MOSFET Transistor FDS6982AS_G

Description
MOSFET 2N-CH 30V 6.3A/8.6A 8SO Product overview: FDS6982AS_G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.3A, 8.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.3A, 8.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6982AS_G can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET 2N-CH 30V 6.3A/8.6A 8SO Product overview: FDS6982AS_G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.3A, 8.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.3A, 8.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6982AS_G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 6.3A 8.6A MOSFET Transistor
289-FDS6982AS_G
30V 6.3A 8.6A MOSFET Transistor 289-FDS6982AS_G
MOSFET 2N-CH 30V 6.3A/8.6A 8SO Product overview: FDS6982AS_G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.3A, 8.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.3A, 8.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6982AS_G can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 6.3A/8.6A 8SO Product overview: FDS6982AS_G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.3A, 8.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.3A, 8.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6982AS_G can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1129898-FDS6982AS_G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1129898-FDS6982AS_G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1129898-FDS6982AS_G
Win Source Part Number: 1129898-FDS6982AS_G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: PowerTrench®, SyncFET™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 6.3A, 8.6A Rds On (Max) @ Id, Vgs: 28mOhm @ 6.3A, 10V, 13.5mOhm @ 8.6A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA, 3V @ 1mA Power - Max: 900mW Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Gate Charge (Qg) (Max) @ Vgs: 9nC @ 5V, 16nC @ 5V Input Capacitance (Ciss) (Max) @ Vds: 610pF @ 10V, 1250pF @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): FDS6982AS-G; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Base Product Number: FDS69 Product Status: Obsolete

Win Source Part Number: 1129898-FDS6982AS_G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: PowerTrench®, SyncFET™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 6.3A, 8.6A
Rds On (Max) @ Id, Vgs: 28mOhm @ 6.3A, 10V, 13.5mOhm @ 8.6A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA, 3V @ 1mA
Power - Max: 900mW
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Gate Charge (Qg) (Max) @ Vgs: 9nC @ 5V, 16nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds: 610pF @ 10V, 1250pF @ 10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): FDS6982AS-G;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Base Product Number: FDS69
Product Status: Obsolete

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS6982AS_G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS6982AS_G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS6982AS_G
MOSFET 2N-CH 30V 6.3A/8.6A 8SO

MOSFET 2N-CH 30V 6.3A/8.6A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-FDS6982AS_G 1129898-FDS6982AS_G FDS6982AS_G
Product Name 30V 6.3A 8.6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products