onsemi N-Channel Dual SMD 30V MOSFET Transistor FDS6982

Description
Dual N-Channel MOSFET, 30V, 8.6A, 15mR, SOIC, Surface Mount Product overview: FDS6982 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, SMD, 30V, 8.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6982 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual N-Channel MOSFET, 30V, 8.6A, 15mR, SOIC, Surface Mount Product overview: FDS6982 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, SMD, 30V, 8.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6982 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual SMD 30V MOSFET Transistor
289-FDS6982
N-Channel Dual SMD 30V MOSFET Transistor 289-FDS6982
Dual N-Channel MOSFET, 30V, 8.6A, 15mR, SOIC, Surface Mount Product overview: FDS6982 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, SMD, 30V, 8.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6982 can be used for catalog matching and distributor lookup.

Dual N-Channel MOSFET, 30V, 8.6A, 15mR, SOIC, Surface Mount Product overview: FDS6982 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, SMD, 30V, 8.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6982 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - FDS6982TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS6982TR-ND
FET, MOSFET Arrays FDS6982TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 6.3A, 8.6A 900mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 6.3A, 8.6A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS6982 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS6982
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS6982
MOSFET 2N-CH 30V 6.3A/8.6A 8SOIC

MOSFET 2N-CH 30V 6.3A/8.6A 8SOIC

Supplier's Site
FET, MOSFET Arrays - FDS6982 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDS6982
FET, MOSFET Arrays FDS6982
MOSFET 2N-CH 30V 6.3A/8.6A 8SOIC

MOSFET 2N-CH 30V 6.3A/8.6A 8SOIC

Supplier's Site Datasheet
FET, MOSFET Arrays - FDS6982 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDS6982
FET, MOSFET Arrays FDS6982
N-CHANNEL POWER MOSFET

N-CHANNEL POWER MOSFET

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-FDS6982 FDS6982TR-ND FDS6982 FDS6982 FDS6982
Product Name N-Channel Dual SMD 30V MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays FET, MOSFET Arrays
Polarity N-Channel N-Channel; 2 N-Channel (Dual) N-Channel; 2 N-Channel (Dual)
PD 2000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details