onsemi Dual -30V MOSFET Transistor FDS6975

Description
MOSFETs SO-8 DUAL P-CH -30V Product overview: FDS6975 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS6975 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs SO-8 DUAL P-CH -30V Product overview: FDS6975 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS6975 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual -30V MOSFET Transistor
2088-FDS6975
Dual -30V MOSFET Transistor 2088-FDS6975
MOSFETs SO-8 DUAL P-CH -30V Product overview: FDS6975 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS6975 can be used for catalog matching and distributor lookup.

MOSFETs SO-8 DUAL P-CH -30V Product overview: FDS6975 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS6975 can be used for catalog matching and distributor lookup.

Supplier's Site
FET, MOSFET Arrays - FDS6975CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS6975CT-ND
FET, MOSFET Arrays FDS6975CT-ND
Mosfet Array 2 P-Channel (Dual) 30V 6A 900mW Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 30V 6A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - FDS6975DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS6975DKR-ND
FET, MOSFET Arrays FDS6975DKR-ND
Mosfet Array 2 P-Channel (Dual) 30V 6A 900mW Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 30V 6A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - FDS6975TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS6975TR-ND
FET, MOSFET Arrays FDS6975TR-ND
Mosfet Array 2 P-Channel (Dual) 30V 6A 900mW Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 30V 6A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
MOSFETs - 9175490P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9175490P
MOSFETs 9175490P
MOSFET Dual P-Ch 30V 6A LogicLevel SOIC8

MOSFET Dual P-Ch 30V 6A LogicLevel SOIC8

Supplier's Site
MOSFETs - 1663248 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1663248
MOSFETs 1663248
MOSFET Dual P-Ch 30V 6A LogicLevel SOIC8

MOSFET Dual P-Ch 30V 6A LogicLevel SOIC8

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6975 - 016182-FDS6975 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6975
016182-FDS6975
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6975 016182-FDS6975
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016182-FDS6975 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Family Name: FDS6975 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 20nC @ 5V Max Input Capacitance: 1540pF @ 15V Maximum Rds On at Id,Vgs: 32 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): Si4925DY-E3; SQ4949EY-T1_BE3; DMP3056LSD; Introduction Date: March 15, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Computers & Computer Peripherals Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016182-FDS6975
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FDS6975
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 20nC @ 5V
Max Input Capacitance: 1540pF @ 15V
Maximum Rds On at Id,Vgs: 32 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): Si4925DY-E3; SQ4949EY-T1_BE3; DMP3056LSD;
Introduction Date: March 15, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Computers & Computer Peripherals
Quantity per package: 2,500

Buy Now Datasheet
Dual P Channel Mosfet, -30V 6A Soic, Full Reel; Transistor Polarity Onsemi - 71P5229 - Newark, An Avnet Company
Chicago, IL, United States
Dual P Channel Mosfet, -30V 6A Soic, Full Reel; Transistor Polarity Onsemi
71P5229
Dual P Channel Mosfet, -30V 6A Soic, Full Reel; Transistor Polarity Onsemi 71P5229
DUAL P CHANNEL MOSFET, -30V 6A SOIC, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.025ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

DUAL P CHANNEL MOSFET, -30V 6A SOIC, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.025ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet
Dual P Channel Mosfet, -30V 6A Soic; Transistor Polarity Onsemi - 38C7178 - Newark, An Avnet Company
Chicago, IL, United States
Dual P Channel Mosfet, -30V 6A Soic; Transistor Polarity Onsemi
38C7178
Dual P Channel Mosfet, -30V 6A Soic; Transistor Polarity Onsemi 38C7178
DUAL P CHANNEL MOSFET, -30V 6A SOIC; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.025ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

DUAL P CHANNEL MOSFET, -30V 6A SOIC; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.025ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDS6975
MOSFET FDS6975
MOSFET SO-8 DUAL P-CH -30V

MOSFET SO-8 DUAL P-CH -30V

Buy Now Datasheet
FET, MOSFET Arrays - FDS6975 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDS6975
FET, MOSFET Arrays FDS6975
MOSFET 2P-CH 30V 6A 8SOIC

MOSFET 2P-CH 30V 6A 8SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS6975 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS6975
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS6975
MOSFET 2P-CH 30V 6A 8SOIC

MOSFET 2P-CH 30V 6A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDS6975 FDS6975CT-ND 9175490P 1663248 016182-FDS6975 71P5229 FDS6975 FDS6975 FDS6975
Product Name Dual -30V MOSFET Transistor FET, MOSFET Arrays MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6975 Dual P Channel Mosfet, -30V 6A Soic, Full Reel; Transistor Polarity Onsemi MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0160 kS
PD 2 milliwatts 900 milliwatts
Package Type Reel "8-SOIC (0.154"", 3.90mm Width)" SOIC Soic SOT3; 8-SO TO-3 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data