Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016179-FDS6930A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FDS6930A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.5A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 7nC @ 5V
Max Input Capacitance: 460pF @ 15V
Maximum Rds On at Id,Vgs: 40 mOhm @ 5.5A, 10V
Alternative Parts (Cross-Reference): TPC8209(TE12L); TSM4936DCS; AUIRF7303QTR; Si4936CDY;
Introduction Date: December 02, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
Mosfet Array 2 N-Channel (Dual) 30V 5.5A 900mW Surface Mount 8-SOIC
MOSFET 2N-CH 30V 5.5A 8SOIC Product overview: FDS6930A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6930A can be used for catalog matching and distributor lookup.
DUAL N CHANNEL MOSFET, 30V, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.5A; On Resistance Rds(on):0.032ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
MOSFET 2N-CH 30V 5.5A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 016179-FDS6930A | FDS6930ATR-ND | 289-FDS6930A | FDS6930A | 38C7176 | FDS6930A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6930A | FET, MOSFET Arrays | 30V 5.5A MOSFET Transistor | MOSFET | Dual N Channel Mosfet, 30V, Soic; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||||
| V(BR)DSS | 30 volts | |||||
| PD | 900 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |