Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016178-FDS6912A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FDS6912A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 8.1nC @ 5V
Max Input Capacitance: 575pF @ 15V
Maximum Rds On at Id,Vgs: 28 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): SP8K2FRATB; SP8K1FRATB; RK4936TB;
Introduction Date: June 29, 1998
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Quantity per package: 2,500
MOSFETs SO-8 DUAL N-CH 30V Product overview: FDS6912A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS6912A can be used for catalog matching and distributor lookup.
MOSFET Dual N-Ch 30V 6A Logic SOIC8
MOSFET Dual N-Ch 30V 6A Logic SOIC8
Mosfet Array 2 N-Channel (Dual) 30V 6A 900mW Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 30V 6A 900mW Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 30V 6A 900mW Surface Mount 8-SOIC
MOSFET 2N-CH 30V 6A 8SOIC
DUAL N CHANNEL MOSFET, 30V, SOIC, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.019ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
Dual MOSFET, Dual N Channel, 6 A, 30 V, 0.019 ohm, 10 V, 1.9 V RoHS Compliant: Yes
MOSFET 2N-CH 30V 6A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 016178-FDS6912A | 2088-FDS6912A | 7729225P | 1663054 | FDS6912ADKR-ND | FDS6912A | 61K2516 | 91K9828 | FDS6912A | FDS6912A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6912A | Dual 30V MOSFET Transistor | MOSFETs | MOSFETs | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Dual N Channel Mosfet, 30V, Soic, Full Reel; Transistor Polarity Onsemi | Dual Mosfet, Dual N Channel, 6 A, 30 V, 0.019 Ohm, 10 V, 1.9 V Rohs Compliant Onsemi | MOSFET | FET, MOSFET Arrays |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| V(BR)DSS | 30 volts | 30 volts | ||||||||
| PD | 900 milliwatts | 1.6 milliwatts | ||||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||||
| Package Type | SOT3; 8-SO | Reel | SOIC | Soic | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | TO-3 | 8-SOIC (0.154", 3.90mm Width) |