Mosfet Array 2 N-Channel (Dual) 30V 7.5A 900mW Surface Mount 8-SOIC
Dual N-Ch JFET 30V 7.5A 13mR SOIC SMT Product overview: FDS6910 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 7.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 7.5A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6910 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016177-FDS6910
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.5A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 1130pF @ 15V
Maximum Rds On at Id,Vgs: 13 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Quantity per package: 2,500
MOSFET Dual N-Ch LogicLevel PowerTrench MOSFET
MOSFET 2N-CH 30V 7.5A 8SOIC
MOSFET 2N-CH 30V 7.5A 8SOIC
DUAL N CHANNEL MOSFET, 30V, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7.5A; On Resistance Rds(on):0.013ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDS6910TR-ND | 289-FDS6910 | 016177-FDS6910 | FDS6910 | FDS6910 | FDS6910 | 97J6790 |
| Product Name | FET, MOSFET Arrays | Dual 30V 7.5A SOIC MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6910 | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Dual N Channel Mosfet, 30V, Soic; Transistor Polarity Onsemi |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | 8-SOIC (0.154", 3.90mm Width) | TO-3 | |||
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | N-Channel | |||
| PD | 1600 milliwatts | 900 milliwatts | |||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| V(BR)DSS | 30 volts | 30 volts |