Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 117808-FDS6894A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 8A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 24nC @ 4.5V
Max Input Capacitance: 1676pF @ 10V
Maximum Rds On at Id,Vgs: 17 mOhm @ 8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Mosfet Array 2 N-Channel (Dual) 20V 8A 900mW Surface Mount 8-SOIC
MOSFET 2N-CH 20V 8A 8SOIC Product overview: FDS6894A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6894A can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 20V 8A 8SOIC
MOSFET 2N-CH 20V 8A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 117808-FDS6894A | FDS6894A-ND | 289-FDS6894A | FDS6894A | 598-FDS6894A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6894A | FET, MOSFET Arrays | 20V 8A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET 2N-CH 20V 8A 8SOIC |
| Polarity | N-Channel | ||||
| V(BR)DSS | 20 volts | 20 volts | |||
| PD | 900 milliwatts | 2000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |