onsemi 20V 7.5A SOIC MOSFET Transistor FDS6892AZ

Description
2 N-CH MOSFET 20V 7.5A 18mR SOIC SM Product overview: FDS6892AZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.5A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6892AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 N-CH MOSFET 20V 7.5A 18mR SOIC SM Product overview: FDS6892AZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.5A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6892AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 7.5A SOIC MOSFET Transistor
289-FDS6892AZ
20V 7.5A SOIC MOSFET Transistor 289-FDS6892AZ
2 N-CH MOSFET 20V 7.5A 18mR SOIC SM Product overview: FDS6892AZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.5A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6892AZ can be used for catalog matching and distributor lookup.

2 N-CH MOSFET 20V 7.5A 18mR SOIC SM Product overview: FDS6892AZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.5A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6892AZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - FDS6892AZ-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS6892AZ-ND
FET, MOSFET Arrays FDS6892AZ-ND
Mosfet Array 2 N-Channel (Dual) 20V 7.5A 900mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 20V 7.5A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6892AZ - 204129-FDS6892AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6892AZ
204129-FDS6892AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6892AZ 204129-FDS6892AZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204129-FDS6892AZ Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 7.5A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 17nC @ 4.5V Max Input Capacitance: 1286pF @ 10V Maximum Rds On at Id,Vgs: 18 mOhm @ 7.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204129-FDS6892AZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7.5A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 17nC @ 4.5V
Max Input Capacitance: 1286pF @ 10V
Maximum Rds On at Id,Vgs: 18 mOhm @ 7.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS6892AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS6892AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS6892AZ
MOSFET 2N-CH 20V 7.5A 8SOIC

MOSFET 2N-CH 20V 7.5A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-FDS6892AZ FDS6892AZ-ND 204129-FDS6892AZ FDS6892AZ
Product Name 20V 7.5A SOIC MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6892AZ Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
PD 900 milliwatts 900 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data