Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016173-FDS6892A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7.5A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 17nC @ 4.5V
Max Input Capacitance: 1333pF @ 10V
Maximum Rds On at Id,Vgs: 18 mOhm @ 7.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Mosfet Array 2 N-Channel (Dual) 20V 7.5A 900mW Surface Mount 8-SOIC
Dual N-Ch MOSFET 20V 7.5A 18mR SOIC SMT Product overview: FDS6892A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 7.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 7.5A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6892A can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 20V 7.5A 8SOIC
DUAL N CHANNEL MOSFET, 20V, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:7.5A; On Resistance Rds(on):0.018ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 016173-FDS6892A | FDS6892ATR-ND | 289-FDS6892A | FDS6892A | 82C2569 | FDS6892A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6892A | FET, MOSFET Arrays | Dual 20V 7.5A SOIC MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Dual N Channel Mosfet, 20V, Soic; Transistor Polarity Onsemi | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 20 volts | |||||
| PD | 900 milliwatts | 2000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |