onsemi OEM Parts - OEM Parts (F - I) - FDS6690A_NL FDS6690A_NL

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058917-FDS6690A_NL Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 2.5 W Number of Pins: 8 Categories: OEM Parts(F-I) Case / Package: SOIC N Alternative Parts (Cross-Reference): FDS6690A_NLFDS6690AN L; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 11 A Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058917-FDS6690A_NL Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 2.5 W Number of Pins: 8 Categories: OEM Parts(F-I) Case / Package: SOIC N Alternative Parts (Cross-Reference): FDS6690A_NLFDS6690AN L; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 11 A Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FDS6690A_NL - 1058917-FDS6690A_NL - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FDS6690A_NL
1058917-FDS6690A_NL
OEM Parts - OEM Parts (F - I) - FDS6690A_NL 1058917-FDS6690A_NL
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058917-FDS6690A_NL Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 2.5 W Number of Pins: 8 Categories: OEM Parts(F-I) Case / Package: SOIC N Alternative Parts (Cross-Reference): FDS6690A_NLFDS6690AN L; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 11 A Gate to Source Voltage (Vgs): 20 V

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058917-FDS6690A_NL
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 2.5 W
Number of Pins: 8
Categories: OEM Parts(F-I)
Case / Package: SOIC N
Alternative Parts (Cross-Reference): FDS6690A_NLFDS6690ANL;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 11 A
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1058917-FDS6690A_NL
Product Name OEM Parts - OEM Parts (F - I) - FDS6690A_NL
Unlock Full Specs
to access all available technical data