Small Signal Field-Effect Transistor
MOSFET N-CH 30V 14.5A 8SOIC
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | FDS6688AS | FDS6688AS |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOP8 | 8-SOIC (0.154, 3.90mm Width) |