onsemi MOSFETs FDS6681Z

Description
MOSFET P-Channel 30V 20A SOIC8
Request a Quote Datasheet
Description
MOSFET P-Channel 30V 20A SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6710618 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710618
MOSFETs 6710618
MOSFET P-Channel 30V 20A SOIC8

MOSFET P-Channel 30V 20A SOIC8

Supplier's Site
MOSFETs - 6710618P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710618P
MOSFETs 6710618P
MOSFET P-Channel 30V 20A SOIC8

MOSFET P-Channel 30V 20A SOIC8

Supplier's Site
MOSFETs - 1241711 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241711
MOSFETs 1241711
MOSFET P-Channel 30V 20A SOIC8

MOSFET P-Channel 30V 20A SOIC8

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6681Z - 016166-FDS6681Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6681Z
016166-FDS6681Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6681Z 016166-FDS6681Z
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016166-FDS6681Z Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Family Name: FDS6681 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 20A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 260nC @ 10V Max Input Capacitance: 7540pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 4.6 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): RS3E180ATTB1; TPCA8128,LQ(M; TPCA8128,LQ(CM; Introduction Date: June 29, 2005 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016166-FDS6681Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: FDS6681
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 20A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 260nC @ 10V
Max Input Capacitance: 7540pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 4.6 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): RS3E180ATTB1; TPCA8128,LQ(M; TPCA8128,LQ(CM;
Introduction Date: June 29, 2005
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
P-Channel 30V MOSFET Transistor
2088-FDS6681Z
P-Channel 30V MOSFET Transistor 2088-FDS6681Z
MOSFETs 30V P-Channel PowerTrench MOSFET Product overview: FDS6681Z from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS6681Z can be used for catalog matching and distributor lookup.

MOSFETs 30V P-Channel PowerTrench MOSFET Product overview: FDS6681Z from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS6681Z can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDS6681ZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS6681ZCT-ND
Single FETs, MOSFETs FDS6681ZCT-ND
P-Channel 30V 20A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

P-Channel 30V 20A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS6681ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS6681ZDKR-ND
Single FETs, MOSFETs FDS6681ZDKR-ND
P-Channel 30V 20A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

P-Channel 30V 20A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS6681ZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS6681ZTR-ND
Single FETs, MOSFETs FDS6681ZTR-ND
P-Channel 30V 20A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

P-Channel 30V 20A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS6681Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDS6681Z
Single FETs, MOSFETs FDS6681Z
MOSFET P-CH 30V 20A 8SOIC

MOSFET P-CH 30V 20A 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDS6681Z
MOSFET FDS6681Z
MOSFET 30V P-Channel PowerTrench MOSFET

MOSFET 30V P-Channel PowerTrench MOSFET

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDS6681Z
Triode/MOS Tube/Transistor >> MOSFETs FDS6681Z
30V 20A 4.6mΩ@20A,10V 2.5W 3V@250uA P Channel SO-8 MOSFETs ROHS

30V 20A 4.6mΩ@20A,10V 2.5W 3V@250uA P Channel SO-8 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet Transistor, P Channel, 20 A, -30 V, 0.0038 Ohm, -10 V, 1.8 V Rohs Compliant Onsemi - 55R1448 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 20 A, -30 V, 0.0038 Ohm, -10 V, 1.8 V Rohs Compliant Onsemi
55R1448
Mosfet Transistor, P Channel, 20 A, -30 V, 0.0038 Ohm, -10 V, 1.8 V Rohs Compliant Onsemi 55R1448
MOSFET Transistor, P Channel, 20 A, -30 V, 0.0038 ohm, -10 V, 1.8 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, 20 A, -30 V, 0.0038 ohm, -10 V, 1.8 V RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -30V, 20A, Soic; Channel Type Onsemi - 86K1388 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 20A, Soic; Channel Type Onsemi
86K1388
P Channel Mosfet, -30V, 20A, Soic; Channel Type Onsemi 86K1388
P CHANNEL MOSFET, -30V, 20A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 20A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

Supplier's Site
Mosfet, Full Reel; Channel Type Onsemi - 67R2076 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Onsemi
67R2076
Mosfet, Full Reel; Channel Type Onsemi 67R2076
MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V; Power Dissipation:2.5W RoHS Compliant: Yes

MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V; Power Dissipation:2.5W RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS6681Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS6681Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS6681Z
MOSFET P-CH 30V 20A 8SOIC

MOSFET P-CH 30V 20A 8SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 6710618 6710618P 016166-FDS6681Z 2088-FDS6681Z FDS6681ZCT-ND FDS6681Z FDS6681Z FDS6681Z 55R1448 86K1388 67R2076 FDS6681Z
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6681Z P-Channel 30V MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Mosfet Transistor, P Channel, 20 A, -30 V, 0.0038 Ohm, -10 V, 1.8 V Rohs Compliant Onsemi P Channel Mosfet, -30V, 20A, Soic; Channel Type Onsemi Mosfet, Full Reel; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type Soic SOIC SOT3; 8-SO Reel "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) SO-8 TO-3 TO-3 TO-3 8-SOIC (0.154, 3.90mm Width)
Number of units in IC 1
V(BR)DSS 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data